RS Components, Ltd. Drill Bits 302846

Description
FORET BOIS 3 POINTES -QUEUE CYLIND
Request a Quote
Description
FORET BOIS 3 POINTES -QUEUE CYLIND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302846
Drill Bits 302846
FORET BOIS 3 POINTES -QUEUE CYLIND

FORET BOIS 3 POINTES -QUEUE CYLIND

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302846
Product Name Drill Bits
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details