RS Components, Ltd. Drill Bits 302843

Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote
Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302843
Drill Bits 302843
FORET BOIS 3 POINTES -QUEUE CYLINDR

FORET BOIS 3 POINTES -QUEUE CYLINDR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302843
Product Name Drill Bits
OAL 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749056 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details