RS Components, Ltd. Drill Bits 302838

Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote
Description
FORET BOIS 3 POINTES -QUEUE CYLINDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302838
Drill Bits 302838
FORET BOIS 3 POINTES -QUEUE CYLINDR

FORET BOIS 3 POINTES -QUEUE CYLINDR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302838
Product Name Drill Bits
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details