RS Components, Ltd. 2910246

Description
Single cable clip. Material: PVC coated copper. 50 clips per bag. Fixing hole size (mm): Clips 30 to 40 = 4.75, Clip 43 = 5 Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 10.4mm Affixing Method = Screw Material = Copper Colour = Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2910246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cable clip. Material: PVC coated copper. 50 clips per bag. Fixing hole size (mm): Clips 30 to 40 = 4.75, Clip 43 = 5 Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 10.4mm Affixing Method = Screw Material = Copper Colour = Red

Single cable clip. Material: PVC coated copper. 50 clips per bag. Fixing hole size (mm): Clips 30 to 40 = 4.75, Clip 43 = 5
Cable Clip/Clamp Style = Cable Clip
Maximum Bundle Diameter = 10.4mm
Affixing Method = Screw
Material = Copper
Colour = Red

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2910246
Type Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

 - 475186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Open Arm Clip
Diameter 0.386 inch (9.8 mm)
Material Aluminum; Aluminium
View Details
 - 1440688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless Steel
View Details
 - 8178943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cable Clamp
Diameter 0.618 inch (15.7 mm)
Material Nylon 66
View Details
 - 507804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details