White or black plastic coated spring clips (tool clips) available in a range of sizes.
Nylon coated steel gives excellent scratch protection . Temperature range: 0°C to 60°C . Ideal for use as tool retaining clips etc . Clips are supplied with fixing screws . Available in individual sizes, or as a kit of 306 assorted clips with black finish (RS stock no. 291-830 )
Clip Diameter = 15.88mm
Overall Width = 24.61mm
Height = 7.94mm
Depth = 29.37mm
Coating Colour = Black
Fixing Hole Diameter = 6BA
Material = Steel
Coating Material = Nylon
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 507804 |
Material | Steel; Steel |