RS Components, Ltd. Pliers 288795

Description
H.D. CUTTING PLIER 180 MM
Request a Quote
Description
H.D. CUTTING PLIER 180 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288795
Pliers 288795
H.D. CUTTING PLIER 180 MM

H.D. CUTTING PLIER 180 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288795
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details