RS Components, Ltd. Pliers 288748

Description
Ega-Master 62593 Crimping Tool
Request a Quote
Description
Ega-Master 62593 Crimping Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288748
Pliers 288748
Ega-Master 62593 Crimping Tool

Ega-Master 62593 Crimping Tool

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288748
Product Name Pliers
Length 7.5 inch (191 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details