RS Components, Ltd. General Purpose Enclosures 2883198

Description
Aluminum case with plastics feet
Request a Quote
Description
Aluminum case with plastics feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2883198 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2883198
General Purpose Enclosures 2883198
Aluminum case with plastics feet

Aluminum case with plastics feet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2883198
Product Name General Purpose Enclosures
Length 11.81 inch (300 mm)
Width 10.28 inch (261 mm)
Depth 5.28 inch (134 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details