RS Components, Ltd. Hook Up Wire 2876597

Description
Stranded Wire PVC 10.00mm2 GY 100m
Request a Quote
Description
Stranded Wire PVC 10.00mm2 GY 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2876597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2876597
Hook Up Wire 2876597
Stranded Wire PVC 10.00mm2 GY 100m

Stranded Wire PVC 10.00mm2 GY 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2876597
Product Name Hook Up Wire
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
North American 20 AWG
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals CENELEC Certified, Harmonised Certified, IEC Rated
Rated Voltage 0.6000 volts
Nominal Diameter 0.1339 inch (3.4 mm)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
North American 14 AWG
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
North American 20 AWG
View Details