RS Components, Ltd. General Purpose Enclosures 286315

Description
BoVersa BOV-FG-G 281906-9005, SET
Request a Quote
Description
BoVersa BOV-FG-G 281906-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286315 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286315
General Purpose Enclosures 286315
BoVersa BOV-FG-G 281906-9005, SET

BoVersa BOV-FG-G 281906-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286315
Product Name General Purpose Enclosures
Length 11.3 inch (287 mm)
Width 2.87 inch (73 mm)
Depth 7.28 inch (185 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details