RS Components, Ltd.
General Purpose Enclosures
286244
Description
BOV 14 WL 9005
Request a Quote
Email Supplier
Description
BOV 14 WL 9005
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
286244
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
286244 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.14 inch (105 mm)
|
|
Width
|
4.14 inch (105 mm)
|
|
Depth
|
0.1772 inch (4.5 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details