RS Components, Ltd.
General Purpose Enclosures
286243
Description
BOV 14 WL 9003
Request a Quote
Email Supplier
Description
BOV 14 WL 9003
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
286243
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
286243 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.14 inch (105 mm)
|
|
Width
|
4.14 inch (105 mm)
|
|
Depth
|
0.1772 inch (4.5 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details