RS Components, Ltd.
General Purpose Enclosures
286240
Description
BOV 12 WL 9003
Request a Quote
Email Supplier
Description
BOV 12 WL 9003
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
286240
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
286240 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.35 inch (85.1 mm)
|
|
Width
|
3.35 inch (85.1 mm)
|
|
Depth
|
0.1772 inch (4.5 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details