RS Components, Ltd. General Purpose Enclosures 286214

Description
BoVersa BOV-FG-G 211405-9005, SET
Request a Quote
Description
BoVersa BOV-FG-G 211405-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286214 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286214
General Purpose Enclosures 286214
BoVersa BOV-FG-G 211405-9005, SET

BoVersa BOV-FG-G 211405-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286214
Product Name General Purpose Enclosures
Length 8.75 inch (222 mm)
Width 2.48 inch (63 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details