RS Components, Ltd. General Purpose Enclosures 286203

Description
BoVersa BOV-FO-G 211405-9003, SET
Request a Quote
Description
BoVersa BOV-FO-G 211405-9003, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286203 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286203
General Purpose Enclosures 286203
BoVersa BOV-FO-G 211405-9003, SET

BoVersa BOV-FO-G 211405-9003, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286203
Product Name General Purpose Enclosures
Length 8.75 inch (222 mm)
Width 2.48 inch (63 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details