RS Components, Ltd.
Hole Saws & Core Drill Bits
2855089
Description
CK T3203 016 Hole Saw
Request a Quote
Email Supplier
Description
CK T3203 016 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2855089
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2855089 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
0.630 inch (16.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.472 inch (12.0 mm)
OAL
5.98 inch (152 mm)
Material
High Speed Steel; Hss
View Details
Diameter
0.472 inch (12.0 mm)
Material
High Speed Steel; HSS
Flutes / Edges
1
View Details
Drill Type
Hole Saw
Diameter
0.630 inch (16.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill Set
Units
Metric
Drill Type
Twist
View Details