RS Components, Ltd. General Purpose Enclosures 2846792

Description
Ultramas, UM 62009 L - SET
Request a Quote
Description
Ultramas, UM 62009 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846792 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846792
General Purpose Enclosures 2846792
Ultramas, UM 62009 L - SET

Ultramas, UM 62009 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846792
Product Name General Purpose Enclosures
Length 11.45 inch (291 mm)
Width 2.45 inch (62.2 mm)
Depth 7.83 inch (199 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details