RS Components, Ltd.
General Purpose Enclosures
2846789
Description
Ultramas, UM 62009 - SET
Request a Quote
Email Supplier
Description
Ultramas, UM 62009 - SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2846789 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
11.45 inch (291 mm)
|
|
Width
|
2.45 inch (62.2 mm)
|
|
Depth
|
7.83 inch (199 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details