RS Components, Ltd. Hook Up Wire 2845033

Description
Spiral Cable PUR 16mm² GY 1.5M
Request a Quote
Description
Spiral Cable PUR 16mm² GY 1.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845033
Hook Up Wire 2845033
Spiral Cable PUR 16mm² GY 1.5M

Spiral Cable PUR 16mm² GY 1.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845033
Product Name Hook Up Wire
International 16 mm² (0.0248 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1063 inch (2.7 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
North American 14 AWG
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
International 6 mm² (0.0093 in²)
Stranding Type 7/1.04 mm
View Details
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
North American 20 AWG
International 0.7500 mm² (0.0012 in²)
View Details