RS Components, Ltd. Hook Up Wire 2845031

Description
Spiral Cable PUR 10mm² GY 3.5M
Request a Quote
Description
Spiral Cable PUR 10mm² GY 3.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845031
Hook Up Wire 2845031
Spiral Cable PUR 10mm² GY 3.5M

Spiral Cable PUR 10mm² GY 3.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845031
Product Name Hook Up Wire
International 10 mm² (0.0155 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 1/1.78 mm
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
International 35 mm² (0.0543 in²)
Stranding Type 7/2.52 mm
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
North American 20 AWG
International 0.7500 mm² (0.0012 in²)
View Details