RS Components, Ltd. Hook Up Wire 2845019

Description
Spiral Cable PUR 2.50mm² GY 2.5M
Request a Quote
Description
Spiral Cable PUR 2.50mm² GY 2.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845019
Hook Up Wire 2845019
Spiral Cable PUR 2.50mm² GY 2.5M

Spiral Cable PUR 2.50mm² GY 2.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845019
Product Name Hook Up Wire
International 2.5 mm² (0.0039 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
North American 22 AWG
View Details
Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
International 16 mm² (0.0248 in²)
Stranding Type 7/1.7 mm
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
North American 20 AWG
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details