RS Components, Ltd. Pliers 2827664

Description
ideal-tek ES6023.CR.BG Nose Plier
Request a Quote
Description
ideal-tek ES6023.CR.BG Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2827664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2827664
Pliers 2827664
ideal-tek ES6023.CR.BG Nose Plier

ideal-tek ES6023.CR.BG Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2827664
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details