RS Components, Ltd. AC Motors 2821671

Description
T3A-132S2A 5.5KW 2POLE B35 IE3
Request a Quote
Description
T3A-132S2A 5.5KW 2POLE B35 IE3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821671 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821671
AC Motors 2821671
T3A-132S2A 5.5KW 2POLE B35 IE3

T3A-132S2A 5.5KW 2POLE B35 IE3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821671
Product Name AC Motors
Output Power 7.37 HP
Unlock Full Specs
to access all available technical data

Similar Products

Fan Motors - 2217675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single-phase
Diameter / Width 3.94 inch (100 mm)
View Details
AC Motors - 2821659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
View Details
AC Motors - 2821684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 101 HP
View Details
AC Motors - 4783614 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
AC Voltage & Frequency 230 V, 400 V; 208-230/240V 60Hz
Phase Three-phase
View Details