RS Components, Ltd. AC Motors 2821622

Description
T3C-160M-4 11KW 4 POLE B35 IE3
Request a Quote
Description
T3C-160M-4 11KW 4 POLE B35 IE3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821622 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821622
AC Motors 2821622
T3C-160M-4 11KW 4 POLE B35 IE3

T3C-160M-4 11KW 4 POLE B35 IE3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821622
Product Name AC Motors
Output Power 14.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 621268 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Squirrel Cage Motor
AC Voltage & Frequency 400 V
Phase Single-phase
View Details
AC Motors - 2821591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Output Power 0.4959 HP
View Details
AC Motors - 2299212 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction; Induction
AC Voltage & Frequency 230/400 V; 208-230/240V 60Hz
Phase Three-phase
View Details
AC Motors - 276753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shaft Speed 12000 rpm
View Details