RS Components, Ltd. Extractor Fans 2815940

Description
Exhaust fan, Airflow, ceiling, 250mm bla
Request a Quote
Description
Exhaust fan, Airflow, ceiling, 250mm bla
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2815940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2815940
Extractor Fans 2815940
Exhaust fan, Airflow, ceiling, 250mm bla

Exhaust fan, Airflow, ceiling, 250mm bla

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2815940
Product Name Extractor Fans
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details