RS Components, Ltd. Extractor Fans 1356501

Description
Vent-Axia VSP45014 Plate Fan
Request a Quote
Description
Vent-Axia VSP45014 Plate Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 1356501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
1356501
Extractor Fans 1356501
Vent-Axia VSP45014 Plate Fan

Vent-Axia VSP45014 Plate Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 1356501
Product Name Extractor Fans
Air Flow Rate 4153 SCFM (7059 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Extractor Fans - 8840963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details