RS Components, Ltd. Rope 2776552

Description
Kit Bobine de filin avec 50 m de câble d
Request a Quote
Description
Kit Bobine de filin avec 50 m de câble d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 2776552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kit Bobine de filin avec 50 m de câble d

Kit Bobine de filin avec 50 m de câble d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 2776552
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 193067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 485.1 lbs (220 kg)
View Details
Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details