RS Components, Ltd.
Wall Boxes
2773607
Description
280x190x130mm
Request a Quote
Email Supplier
Description
280x190x130mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773607 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
5.12 inch (130 mm)
|
|
Depth
|
5.12 inch (130 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details