RS Components, Ltd.
Wall Boxes
2773604
Description
300x300x180mm
Request a Quote
Email Supplier
Description
300x300x180mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773604 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details
Type
Junction Box
Width
4.76 inch (121 mm)
Depth
6.54 inch (166 mm)
View Details