RS Components, Ltd. Girder Clips 277143

Description
RS PRO 7TCA084030R1006 ECL-67
Request a Quote
Description
RS PRO 7TCA084030R1006 ECL-67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Girder Clips - 277143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
277143
Girder Clips 277143
RS PRO 7TCA084030R1006 ECL-67

RS PRO 7TCA084030R1006 ECL-67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 277143
Product Name Girder Clips
Diameter 0.236 to 0.276 inch (6 to 7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233613 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
P-Clips - 2538566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1982357 - RS Components, Ltd.
Specs
Type Support base
Diameter 0.354 inch (9 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1792894 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material PVC; Pvc
View Details