RS Components, Ltd. Hole Saws & Core Drill Bits 2757136

Description
ERKO 42083 Hole Saw
Request a Quote
Description
ERKO 42083 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757136
Hole Saws & Core Drill Bits 2757136
ERKO 42083 Hole Saw

ERKO 42083 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757136
Product Name Hole Saws & Core Drill Bits
Diameter 3.268 inch (83.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details