RS Components, Ltd.
Hole Saws & Core Drill Bits
2757092
Description
ERKO 42002-EZC Drill Bit
Request a Quote
Email Supplier
Description
ERKO 42002-EZC Drill Bit
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2757092
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2757092 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
0.433 inch (11.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
2.992 inch (76.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Diameter
1.260 inch (32.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.177 inch (4.5 mm)
OAL
3.15 inch (80 mm)
Material
Hsco
View Details
Drill Type
Hole Saw
Diameter
4.488 inch (114.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details