RS Components, Ltd. Pliers 2755310

Description
CK T3789 Flat Nose Plier
Request a Quote
Description
CK T3789 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2755310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2755310
Pliers 2755310
CK T3789 Flat Nose Plier

CK T3789 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2755310
Product Name Pliers
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
View Details
Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details