RS Components, Ltd. Specialist Drill Bits 2755247

Description
HSS Multi-Step Drill 12.5 - 32.5mm
Request a Quote
Description
HSS Multi-Step Drill 12.5 - 32.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2755247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2755247
Specialist Drill Bits 2755247
HSS Multi-Step Drill 12.5 - 32.5mm

HSS Multi-Step Drill 12.5 - 32.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2755247
Product Name Specialist Drill Bits
Diameter 0.492 inch (12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 221579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Step Drill
View Details
Drill Bits - 216662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details