RS Components, Ltd. Drill Bits 2755246

Description
Fast4 Wood Drill Bit 20mm
Request a Quote
Description
Fast4 Wood Drill Bit 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2755246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2755246
Drill Bits 2755246
Fast4 Wood Drill Bit 20mm

Fast4 Wood Drill Bit 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2755246
Product Name Drill Bits
OAL 6.30 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1238488 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details