RS Components, Ltd. Pliers 2755132

Description
RedLine VDE 45º Bent Nose Pliers 200mm
Request a Quote
Description
RedLine VDE 45º Bent Nose Pliers 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2755132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2755132
Pliers 2755132
RedLine VDE 45º Bent Nose Pliers 200mm

RedLine VDE 45º Bent Nose Pliers 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2755132
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details