RS Components, Ltd. Cable Sleeves 2742758

Description
Expandable braided sleeve, Polyester, UL
Request a Quote
Description
Expandable braided sleeve, Polyester, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2742758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2742758
Cable Sleeves 2742758
Expandable braided sleeve, Polyester, UL

Expandable braided sleeve, Polyester, UL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2742758
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details