RS Components, Ltd. Cable Sleeves 2742744

Description
Self-wrapping, flame retardant polyester
Request a Quote
Description
Self-wrapping, flame retardant polyester
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2742744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2742744
Cable Sleeves 2742744
Self-wrapping, flame retardant polyester

Self-wrapping, flame retardant polyester

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2742744
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044417 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details
Cable Sleeves - 1893170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
Length 1200 inch (30480 mm)
View Details
Cable Sleeves - 1811981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details