RS Components, Ltd. Hose Pipe & Flexible Tubes 2732526

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732526
Hose Pipe & Flexible Tubes 2732526
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732526
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.276 inch (7 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467758 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.598 inch (15.2 mm)
Temperature Range 212 F (100 C)
View Details
Air Hoses - 1216288 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467732 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details
Hose Assemblies - 1369510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.008 inch (51 mm)
O.D. 2.433 inch (61.8 mm)
View Details