RS Components, Ltd. Hose Pipe & Flexible Tubes 2732520

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732520
Hose Pipe & Flexible Tubes 2732520
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732520
Product Name Hose Pipe & Flexible Tubes
I.D. 0.118 inch (3 mm)
O.D. 0.236 inch (6 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467727 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details
Air Hoses - 1228452 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Air Hoses - 1228447 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.575 inch (40 mm)
O.D. 1.949 inch (49.5 mm)
View Details