RS Components, Ltd. Hose Pipe & Flexible Tubes 2732502

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732502
Hose Pipe & Flexible Tubes 2732502
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732502
Product Name Hose Pipe & Flexible Tubes
I.D. 0.504 inch (12.8 mm)
O.D. 0.693 inch (17.6 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1263103 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258981 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.874 inch (47.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hydraulic Hose Assemblies - 1102203 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Assemblies - 1369467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.331 inch (33.8 mm)
View Details