RS Components, Ltd.
Air Hoses
1216392
Description
Festo PUN-H-4X0,75-SW
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-SW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1216392 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.630 inch (16 mm)
O.D.
0.866 inch (22 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
O.D.
0.827 inch (21 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details