RS Components, Ltd. Hose Pipe & Flexible Tubes 2732496

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732496
Hose Pipe & Flexible Tubes 2732496
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732496
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.591 inch (15 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357793 - RS Components, Ltd.
Specs
I.D. 2.480 inch (63 mm)
O.D. 3.031 inch (77 mm)
Working Pressure 174 psi (122 m H2O)
View Details
Hydraulic Hose Assemblies - 1102013 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357796 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details
Hydraulic Hose Assemblies - 1102008 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details