RS Components, Ltd. Hose Pipe & Flexible Tubes 2732489

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732489
Hose Pipe & Flexible Tubes 2732489
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732489
Product Name Hose Pipe & Flexible Tubes
I.D. 0.031 inch (0.8000 mm)
O.D. 0.094 inch (2.4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1216280 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Air Hoses - 1216277 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hose Assemblies - 1102226 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hydraulic Hose Assemblies - 1101993 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details