RS Components, Ltd. Extractor Fans 2731060

Description
3-IN-1 HEAT FAN LED LIGHT NON-DUCTED 2-L
Request a Quote
Description
3-IN-1 HEAT FAN LED LIGHT NON-DUCTED 2-L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2731060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2731060
Extractor Fans 2731060
3-IN-1 HEAT FAN LED LIGHT NON-DUCTED 2-L

3-IN-1 HEAT FAN LED LIGHT NON-DUCTED 2-L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2731060
Product Name Extractor Fans
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4174 SCFM (7095 m³/hr)
View Details
Filter Fans - 1759819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 0.6 inch (15 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Extractor Fans - 272176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Air Flow Rate 512 SCFM (870 m³/hr)
View Details