RS Components, Ltd. Workbenches 2724047

Description
Bott 41003010.16V Workbench
Request a Quote
Description
Bott 41003010.16V Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2724047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2724047
Workbenches 2724047
Bott 41003010.16V Workbench

Bott 41003010.16V Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2724047
Product Name Workbenches
Length 29.5 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1770287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details
Workbenches - 1357347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 440904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 70.9 inch (1800.00 mm)
Height 29.5 inch (750 mm)
View Details