RS Components, Ltd.
Hose Pipe & Flexible Tubes
271578
Description
TUBE PTFE 6x8 - 25 M
Request a Quote
Email Supplier
Description
TUBE PTFE 6x8 - 25 M
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
271578
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
271578 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.236 inch (6 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.969 inch (50 mm)
O.D.
2.362 inch (60 mm)
Working Pressure
44 psi (30.62 m H2O)
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.496 inch (38 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
I.D.
0.394 inch (10 mm)
O.D.
0.591 inch (15 mm)
Material
Vinyl (PVC); Pvc
View Details