RS Components, Ltd. General Purpose Enclosures 2712526

Description
Eurocard enclose case 200mm long
Request a Quote
Description
Eurocard enclose case 200mm long
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2712526 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2712526
General Purpose Enclosures 2712526
Eurocard enclose case 200mm long

Eurocard enclose case 200mm long

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2712526
Product Name General Purpose Enclosures
Length 11.22 inch (285 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details