RS Components, Ltd. General Purpose Enclosures 2705751

Description
XT 211405 WL 7035 Euromas X Enclosure
Request a Quote
Description
XT 211405 WL 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705751 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705751
General Purpose Enclosures 2705751
XT 211405 WL 7035 Euromas X Enclosure

XT 211405 WL 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705751
Product Name General Purpose Enclosures
Length 8.26 inch (210 mm)
Width 5.5 inch (140 mm)
Depth 1.78 inch (45.1 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details