RS Components, Ltd. General Purpose Enclosures 2705737

Description
XM 120806 G WL 7035 Euromas X Enclosure
Request a Quote
Description
XM 120806 G WL 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705737 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705737
General Purpose Enclosures 2705737
XM 120806 G WL 7035 Euromas X Enclosure

XM 120806 G WL 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705737
Product Name General Purpose Enclosures
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.37 inch (60.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details